RES MET FILM 12Kohm 3W 1% AX
12 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film
| Yageo USA | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | FMP300FRF73-12K | FMP300FRF73-12K | FMP300FRF73-12K-ND |
| Product Name | Metal Film Leaded Resistors | RES MET FILM 12K OHM 3W 1% AX | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Metal Foil | MetalFilm | |
| Resistance Range | 12000 ohms | 12000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |