Yageo USA 3W Resistor FMP300FRF73-100K

Description
RES 100K OHM 3W 1% AXIAL Product overview: FMP300FRF73-100K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FMP300FRF73-100K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100K OHM 3W 1% AXIAL Product overview: FMP300FRF73-100K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FMP300FRF73-100K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Resistor - 53-FMP300FRF73-100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 100K OHM 3W 1% AXIAL Product overview: FMP300FRF73-100K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FMP300FRF73-100K can be used for catalog matching and distributor lookup.

RES 100K OHM 3W 1% AXIAL Product overview: FMP300FRF73-100K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FMP300FRF73-100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES MET FILM 100K OHM 3W 1% AX - FMP300FRF73-100K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 100K OHM 3W 1% AX
FMP300FRF73-100K
RES MET FILM 100K OHM 3W 1% AX FMP300FRF73-100K
RES MET FILM 100Kohm 3W 1% AX

RES MET FILM 100Kohm 3W 1% AX

Supplier's Site
Through Hole Resistors - 13-FMP300FRF73-100KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP300FRF73-100KCT-ND
Through Hole Resistors 13-FMP300FRF73-100KCT-ND
100 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

100 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-FMP300FRF73-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP300FRF73-100KTR-ND
Through Hole Resistors 13-FMP300FRF73-100KTR-ND
100 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

100 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res, 100K, 3W, Axial, Metal Film; Resistance Yageo - 49AK5760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 3W, Axial, Metal Film; Resistance Yageo
49AK5760
Res, 100K, 3W, Axial, Metal Film; Resistance Yageo 49AK5760
RES, 100K, 3W, AXIAL, METAL FILM; Resistance:100kohm; Product Range:FMP Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 100K, 3W, AXIAL, METAL FILM; Resistance:100kohm; Product Range:FMP Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 3W, Axial, Metal Film; Resistance Yageo - 49AK5761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 3W, Axial, Metal Film; Resistance Yageo
49AK5761
Res, 100K, 3W, Axial, Metal Film; Resistance Yageo 49AK5761
RES, 100K, 3W, AXIAL, METAL FILM; Resistance:100kohm; Product Range:FMP Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 100K, 3W, AXIAL, METAL FILM; Resistance:100kohm; Product Range:FMP Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-FMP300FRF73-100K FMP300FRF73-100K 13-FMP300FRF73-100KCT-ND 49AK5760
Product Name 3W Resistor RES MET FILM 100K OHM 3W 1% AX Through Hole Resistors Res, 100K, 3W, Axial, Metal Film; Resistance Yageo
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details