Yageo USA Through Hole Resistors FMP200JT-52-51K

Description
51 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
51 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-FMP200JT-52-51KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP200JT-52-51KTB-ND
Through Hole Resistors 13-FMP200JT-52-51KTB-ND
51 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

51 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-FMP200JT-52-51KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP200JT-52-51KCT-ND
Through Hole Resistors 13-FMP200JT-52-51KCT-ND
RES 51K OHM 5% 2W AXIAL

RES 51K OHM 5% 2W AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-FMP200JT-52-51KTB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details