1.65 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | FMP200FRF52-1K65-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 1 +/- % |