Yageo USA Through Hole Resistors FMP200FBF52-93R1

Description
93.1 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
93.1 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FMP200FBF52-93R1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP200FBF52-93R1-ND
Through Hole Resistors FMP200FBF52-93R1-ND
93.1 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

93.1 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FMP200FBF52-93R1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details