Yageo USA Through Hole Resistors FMP200FBF52-80R6

Description
80.6 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
80.6 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FMP200FBF52-80R6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP200FBF52-80R6-ND
Through Hole Resistors FMP200FBF52-80R6-ND
80.6 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

80.6 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FMP200FBF52-80R6-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details