Yageo USA Through Hole Resistors FMP200FBF52-619K

Description
619 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
619 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FMP200FBF52-619K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP200FBF52-619K-ND
Through Hole Resistors FMP200FBF52-619K-ND
619 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

619 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FMP200FBF52-619K-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details