1 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
1 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
RES, 1K, 5%, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| Yageo USA | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | FMP100JT-52-1K | 1997535 | 1997535P | 13-FMP100JT-52-1KTB-ND | 82AH7054 |
| Product Name | Metal Film Leaded Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 1K, 5%, 1W, Axial, Metal Film Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Technology / Construction | Metal Foil | MetalFilm; Metal Film | MetalFilm; Metal Film | MetalFilm | MetalFilm |
| Resistance Range | 1000 ohms | 1000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | |||
| Power Rating | 1 watts | 1 watts | 1 watts |