Yageo USA Metal Film Leaded Resistors FMP100JT-52-110R

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Leaded Resistors - FMP100JT-52-110R - Yageo USA
Milpitas, CA, United States
Metal Film Leaded Resistors
FMP100JT-52-110R
Metal Film Leaded Resistors FMP100JT-52-110R
General Features

General Features

Supplier's Site
Through Hole Resistors - FMP100JT-52-110R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP100JT-52-110R-ND
Through Hole Resistors FMP100JT-52-110R-ND
110 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

110 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number FMP100JT-52-110R FMP100JT-52-110R-ND
Product Name Metal Film Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details