Yageo USA Leaded Resistors Leaded Resistors FMP100JR-52-68R

Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet
Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - FMP100JR-52-68R - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
FMP100JR-52-68R
Leaded Resistors Leaded Resistors FMP100JR-52-68R
52.4mm tape bandolier for axial leads

52.4mm tape bandolier for axial leads

Supplier's Site
RES 68 OHM 1W 5% AXIAL - FMP100JR-52-68R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1W 5% AXIAL
FMP100JR-52-68R
RES 68 OHM 1W 5% AXIAL FMP100JR-52-68R
RES 68ohm 1W 5% AXIAL

RES 68ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - 68WCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
68WCT-ND
Through Hole Resistors 68WCT-ND
68 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

68 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 68WTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
68WTR-ND
Through Hole Resistors 68WTR-ND
68 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

68 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res, 68R, 1W, Axial, Metal Film; Resistance Yageo - 49AK5648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1W, Axial, Metal Film; Resistance Yageo
49AK5648
Res, 68R, 1W, Axial, Metal Film; Resistance Yageo 49AK5648
RES, 68R, 1W, AXIAL, METAL FILM; Resistance:68ohm; Product Range:FMP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 68R, 1W, AXIAL, METAL FILM; Resistance:68ohm; Product Range:FMP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1W, Axial, Metal Film; Resistance Yageo - 49AK5647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1W, Axial, Metal Film; Resistance Yageo
49AK5647
Res, 68R, 1W, Axial, Metal Film; Resistance Yageo 49AK5647
RES, 68R, 1W, AXIAL, METAL FILM; Resistance:68ohm; Product Range:FMP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 68R, 1W, AXIAL, METAL FILM; Resistance:68ohm; Product Range:FMP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number FMP100JR-52-68R FMP100JR-52-68R 68WCT-ND 49AK5648
Product Name Leaded Resistors Leaded Resistors RES 68 OHM 1W 5% AXIAL Through Hole Resistors Res, 68R, 1W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details