Yageo USA Through Hole Resistors FMP100FTF52-909K

Description
909 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
909 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FMP100FTF52-909K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP100FTF52-909K-ND
Through Hole Resistors FMP100FTF52-909K-ND
909 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

909 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FMP100FTF52-909K-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers