Yageo USA Through Hole Resistors FMP100FTF52-23R2

Description
23.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
23.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FMP100FTF52-23R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP100FTF52-23R2-ND
Through Hole Resistors FMP100FTF52-23R2-ND
23.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

23.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FMP100FTF52-23R2-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers