Yageo USA Through Hole Resistors FMP100FTE52-12R

Description
12 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
12 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FMP100FTE52-12R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP100FTE52-12R-ND
Through Hole Resistors FMP100FTE52-12R-ND
12 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

12 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FMP100FTE52-12R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details