Yageo USA Through Hole Resistors FMP100FRE52-9K53

Description
9.53 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
9.53 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FMP100FRE52-9K53-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP100FRE52-9K53-ND
Through Hole Resistors FMP100FRE52-9K53-ND
9.53 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

9.53 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FMP100FRE52-9K53-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers