Yageo USA Through Hole Resistors FMP100FBE52-24K

Description
24 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
24 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FMP100FBE52-24K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP100FBE52-24K-ND
Through Hole Resistors FMP100FBE52-24K-ND
24 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

24 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FMP100FBE52-24K-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details