100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Safety Metal Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | FMP-50JT-52-100K | FMP-50JT-52-100K-ND |
| Product Name | Metal Film Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Metal Foil | MetalFilm |
| Resistance Range | 100000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts |