Yageo USA Leaded Resistors Leaded Resistors FMP-50FTF52-7K5

Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet
Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - FMP-50FTF52-7K5 - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
FMP-50FTF52-7K5
Leaded Resistors Leaded Resistors FMP-50FTF52-7K5
52.4mm tape bandolier for axial leads

52.4mm tape bandolier for axial leads

Supplier's Site
Through Hole Resistors - FMP-50FTF52-7K5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP-50FTF52-7K5-ND
Through Hole Resistors FMP-50FTF52-7K5-ND
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number FMP-50FTF52-7K5 FMP-50FTF52-7K5-ND
Product Name Leaded Resistors Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details