Yageo USA Leaded Resistors Leaded Resistors FMP-50FTF52-10K

Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet
Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - FMP-50FTF52-10K - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
FMP-50FTF52-10K
Leaded Resistors Leaded Resistors FMP-50FTF52-10K
52.4mm tape bandolier for axial leads

52.4mm tape bandolier for axial leads

Supplier's Site
Through Hole Resistors - 13-FMP-50FTF52-10KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP-50FTF52-10KTB-ND
Through Hole Resistors 13-FMP-50FTF52-10KTB-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-FMP-50FTF52-10KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP-50FTF52-10KCT-ND
Through Hole Resistors 13-FMP-50FTF52-10KCT-ND
RES 10K OHM 1% 1/2W AXIAL

RES 10K OHM 1% 1/2W AXIAL

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number FMP-50FTF52-10K 13-FMP-50FTF52-10KTB-ND
Product Name Leaded Resistors Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details