Yageo USA Leaded Resistors Leaded Resistors FMF-50FTF52-10K

Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet
Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - FMF-50FTF52-10K - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
FMF-50FTF52-10K
Leaded Resistors Leaded Resistors FMF-50FTF52-10K
52.4mm tape bandolier for axial leads

52.4mm tape bandolier for axial leads

Supplier's Site
2W Resistor - 53-FMF-50FTF52-10K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 10K OHM 1% 1/2W AXIAL Product overview: FMF-50FTF52-10K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FMF-50FTF52-10K can be used for catalog matching and distributor lookup.

RES 10K OHM 1% 1/2W AXIAL Product overview: FMF-50FTF52-10K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FMF-50FTF52-10K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1078550-FMF-50FTF52-10K
Resistors - Through Hole Resistors 1078550-FMF-50FTF52-10K
Win Source Part Number: 1078550-FMF-50FTF52- 10K Category: Resistors>Through Hole Resistors Series: FMF Features: Flame Proof, Safety Package: Tape & Box (TB) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.130" Dia x 0.354" L (3.30mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: YAGEO

Win Source Part Number: 1078550-FMF-50FTF52-10K
Category: Resistors>Through Hole Resistors
Series: FMF
Features: Flame Proof, Safety
Package: Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.130" Dia x 0.354" L (3.30mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: YAGEO

Buy Now Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number FMF-50FTF52-10K 53-FMF-50FTF52-10K 1078550-FMF-50FTF52-10K
Product Name Leaded Resistors Leaded Resistors 2W Resistor Resistors - Through Hole Resistors
Configuration Single Resistor
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details