KEMET Electronics Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors FMC0H334ZF

Description
330mF (EDLC) Supercapacitor 5.5V Radial 25Ohm 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
330mF (EDLC) Supercapacitor 5.5V Radial 25Ohm 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-13105-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-13105-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-13105-ND
330mF (EDLC) Supercapacitor 5.5V Radial 25Ohm 1000 Hrs @ 70°C

330mF (EDLC) Supercapacitor 5.5V Radial 25Ohm 1000 Hrs @ 70°C

Buy Now Datasheet
Singapore, Singapore
5.5V 330000uF Capacitor
61-FMC0H334ZF
5.5V 330000uF Capacitor 61-FMC0H334ZF
Electric Double Layer Capacitor, 5.5V, 330000uF, 5535 Product overview: FMC0H334ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 330000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, 330000uF, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FMC0H334ZF can be used for catalog matching and distributor lookup.

Electric Double Layer Capacitor, 5.5V, 330000uF, 5535 Product overview: FMC0H334ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 330000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, 330000uF, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FMC0H334ZF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors, Supercaps - FMC0H334ZF - 1174716-FMC0H334ZF - Win Source Electronics
Laguna Hills, CA, United States
Electric Double Layer Capacitors, Supercaps - FMC0H334ZF
1174716-FMC0H334ZF
Electric Double Layer Capacitors, Supercaps - FMC0H334ZF 1174716-FMC0H334ZF
Manufacturer: Kemet Win Source Part Number: 1174716-FMC0H334ZF Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Capacitance: 330mF Tolerance: -20%, +80% Voltage - Rated: 5.5V Lead Spacing: 0.197" ESR (Equivalent Series Resistance): 25Ohm Categories: Capacitors Temperature Range - Operating: -25°C ~ 70°C Manufacturer Homepage: www.nec.com/ Manufacturer Package: Radial Height - Seated (Maximum): 0.591" (15.00mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Parts Dimension: 0.551" L x 0.354" W (14.00mm x 9.00mm) Lifetime at Temp.: 1000 Hrs at 70°C

Manufacturer: Kemet
Win Source Part Number: 1174716-FMC0H334ZF
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Capacitance: 330mF
Tolerance: -20%, +80%
Voltage - Rated: 5.5V
Lead Spacing: 0.197"
ESR (Equivalent Series Resistance): 25Ohm
Categories: Capacitors
Temperature Range - Operating: -25°C ~ 70°C
Manufacturer Homepage: www.nec.com/
Manufacturer Package: Radial
Height - Seated (Maximum): 0.591" (15.00mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Parts Dimension: 0.551" L x 0.354" W (14.00mm x 9.00mm)
Lifetime at Temp.: 1000 Hrs at 70°C

Buy Now
Electric Double Layer Capacitors (EDLC), Supercapacitors - FMC0H334ZF - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FMC0H334ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FMC0H334ZF
CAP 330MF -20% +80% 5.5V T/H

CAP 330MF -20% +80% 5.5V T/H

Supplier's Site Datasheet
Cap, 0.33F, 5.5V, Super Cap, Radial; Capacitance Kemet - 01AC8710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33F, 5.5V, Super Cap, Radial; Capacitance Kemet
01AC8710
Cap, 0.33F, 5.5V, Super Cap, Radial; Capacitance Kemet 01AC8710
CAP, 0.33F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.33F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FM Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes

CAP, 0.33F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.33F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FM Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - FMC0H334ZF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
FMC0H334ZF
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors FMC0H334ZF
CAP 330MF -20% +80% 5.5V T/H

CAP 330MF -20% +80% 5.5V T/H

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-13105-ND 61-FMC0H334ZF 1174716-FMC0H334ZF FMC0H334ZF 01AC8710 FMC0H334ZF
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors 5.5V 330000uF Capacitor Electric Double Layer Capacitors, Supercaps - FMC0H334ZF Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 0.33F, 5.5V, Super Cap, Radial; Capacitance Kemet Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF 3.30E11 microF 330000 microF 330000 microF 330000 microF 330000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) -20 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers