10mF (EDLC) Supercapacitor 5.5V Radial 300Ohm @ 1kHz
CAP, 10000µF, 5.5V, SUPER CAP, RADIAL; Capacitance:10000µF;
CAP 10MF -20% +80% 5.5V T/H
CAP 10MF -20% +80% 5.5V T/H
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17199-ND | 33AC0677 | FM0H103ZF | FM0H103ZF |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 10000Μf, 5.5V, Super Cap, Radial; Capacitance Kemet | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial | Through Hole; Through Hole |