Yageo USA Through Hole Resistors FM0207FTE52-82R

Description
82 Ohms ±1% 0.6W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
82 Ohms ±1% 0.6W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FM0207FTE52-82R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FM0207FTE52-82R-ND
Through Hole Resistors FM0207FTE52-82R-ND
82 Ohms ±1% 0.6W Through Hole Resistor Axial Flame Proof, Safety Metal Film

82 Ohms ±1% 0.6W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FM0207FTE52-82R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details