Yageo USA Through Hole Resistors FM0207FTE52-51R

Description
51 Ohms ±1% 0.6W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
51 Ohms ±1% 0.6W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FM0207FTE52-51R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FM0207FTE52-51R-ND
Through Hole Resistors FM0207FTE52-51R-ND
51 Ohms ±1% 0.6W Through Hole Resistor Axial Flame Proof, Safety Metal Film

51 Ohms ±1% 0.6W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FM0207FTE52-51R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers