Yageo USA Through Hole Resistors FM0204JT-52-6K2

Description
6.2 kOhms ±5% 0.4W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
6.2 kOhms ±5% 0.4W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FM0204JT-52-6K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FM0204JT-52-6K2-ND
Through Hole Resistors FM0204JT-52-6K2-ND
6.2 kOhms ±5% 0.4W Through Hole Resistor Axial Flame Proof, Safety Metal Film

6.2 kOhms ±5% 0.4W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FM0204JT-52-6K2-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details