KEMET Electronics Corporation Power Line Filter Modules FLLE2250APXI1

Description
DC EMC/EMI Line Filter 250A AC Single Stage Terminal Post
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter 250A AC Single Stage Terminal Post
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-16600-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-16600-ND
Power Line Filter Modules 399-16600-ND
DC EMC/EMI Line Filter 250A AC Single Stage Terminal Post

DC EMC/EMI Line Filter 250A AC Single Stage Terminal Post

Buy Now Datasheet
Emi Filter, 1 Phase, 250A, 1.2Kv; Current Rating Kemet - 69AC3042 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 1 Phase, 250A, 1.2Kv; Current Rating Kemet
69AC3042
Emi Filter, 1 Phase, 250A, 1.2Kv; Current Rating Kemet 69AC3042
EMI FILTER, 1 PHASE, 250A, 1.2KV; Current Rating:250A; Voltage Rating:1.2kV; Filter Type:1 Phase; Filter Terminals:Quick Connect, Solder; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:FLLE2-PV Series; SVHC:No RoHS Compliant: Yes

EMI FILTER, 1 PHASE, 250A, 1.2KV; Current Rating:250A; Voltage Rating:1.2kV; Filter Type:1 Phase; Filter Terminals:Quick Connect, Solder; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:FLLE2-PV Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-16600-ND 69AC3042
Product Name Power Line Filter Modules Emi Filter, 1 Phase, 250A, 1.2Kv; Current Rating Kemet
Filter Type DC Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
IEC Filters - 1670441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
DC Filters - 1-2443552-0 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers