KEMET Electronics Corporation Power Line Filter, Standard, 32A, 300V; Filter Applications Kemet FLLE2032AUDI

Description
POWER LINE FILTER, STANDARD, 32A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, STANDARD, 32A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 32A, 300V; Filter Applications Kemet - 80AH9278 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 32A, 300V; Filter Applications Kemet
80AH9278
Power Line Filter, Standard, 32A, 300V; Filter Applications Kemet 80AH9278
POWER LINE FILTER, STANDARD, 32A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 32A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9278
Product Name Power Line Filter, Standard, 32A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details