KEMET Electronics Corporation Power Line Filter Modules FLLE2032ASMD

Description
Single Phase EMC/EMI Line Filter 32A 300VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 32A 300VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-FLLE2032ASMD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-FLLE2032ASMD-ND
Power Line Filter Modules 399-FLLE2032ASMD-ND
Single Phase EMC/EMI Line Filter 32A 300VAC 50/60Hz Two Stage Wire Leads

Single Phase EMC/EMI Line Filter 32A 300VAC 50/60Hz Two Stage Wire Leads

Buy Now Datasheet
Power Line Filter, Medical, 32A, 300V; Filter Applications Kemet - 80AH9275 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 32A, 300V; Filter Applications Kemet
80AH9275
Power Line Filter, Medical, 32A, 300V; Filter Applications Kemet 80AH9275
POWER LINE FILTER, MEDICAL, 32A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire LeadedRoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 32A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-FLLE2032ASMD-ND 80AH9275
Product Name Power Line Filter Modules Power Line Filter, Medical, 32A, 300V; Filter Applications Kemet
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards ENEC, UR
Unlock Full Specs
to access all available technical data

Similar Products