KEMET Electronics Corporation Power Line Filter, Standard, 25A, 300V; Filter Applications Kemet FLLE2025AUDD

Description
POWER LINE FILTER, STANDARD, 25A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:1µF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 25A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:1µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 25A, 300V; Filter Applications Kemet - 80AH9257 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 25A, 300V; Filter Applications Kemet
80AH9257
Power Line Filter, Standard, 25A, 300V; Filter Applications Kemet 80AH9257
POWER LINE FILTER, STANDARD, 25A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:1µF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 25A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:1µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9257
Product Name Power Line Filter, Standard, 25A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers