Single Phase EMC/EMI Line Filter 25A 300VAC 50/60Hz Two Stage Threaded Post (M4)
POWER LINE FILTER, MEDICAL, 25A, 300V; Filter Applications:Medical
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 399-FLLE2025ARMI-ND | 80AH9252 |
| Product Name | Power Line Filter Modules | Power Line Filter, Medical, 25A, 300V; Filter Applications Kemet |
| Filter Type | Single Phase | Single Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | ENEC, UR | |
| Rated Voltage | 300 volts | 300 volts |