KEMET Electronics Corporation Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet FLLE2020ARDI

Description
POWER LINE FILTER, STANDARD, 20A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 20A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet - 80AH9230 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet
80AH9230
Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet 80AH9230
POWER LINE FILTER, STANDARD, 20A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 20A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9230
Product Name Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers