KEMET Electronics Corporation Power Line Filter Modules FLLE2016ASMB

Description
Single Phase EMC/EMI Line Filter 16A 300VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 16A 300VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-FLLE2016ASMB-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-FLLE2016ASMB-ND
Power Line Filter Modules 399-FLLE2016ASMB-ND
Single Phase EMC/EMI Line Filter 16A 300VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 16A 300VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 16A, 300V; Filter Applications Kemet - 80AH9215 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 16A, 300V; Filter Applications Kemet
80AH9215
Power Line Filter, Medical, 16A, 300V; Filter Applications Kemet 80AH9215
POWER LINE FILTER, MEDICAL, 16A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-S Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 16A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-FLLE2016ASMB-ND 80AH9215
Product Name Power Line Filter Modules Power Line Filter, Medical, 16A, 300V; Filter Applications Kemet
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards ENEC, UR
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter - 67AC8775 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000332MXTCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details