KEMET Electronics Corporation Power Line Filter Modules FLLE2016APMD

Description
Single Phase EMC/EMI Line Filter 16A 300VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 16A 300VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-FLLE2016APMD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-FLLE2016APMD-ND
Power Line Filter Modules 399-FLLE2016APMD-ND
Single Phase EMC/EMI Line Filter 16A 300VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 16A 300VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Power Line Filter, Medical, 16A, 300V; Filter Applications Kemet - 80AH9204 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 16A, 300V; Filter Applications Kemet
80AH9204
Power Line Filter, Medical, 16A, 300V; Filter Applications Kemet 80AH9204
POWER LINE FILTER, MEDICAL, 16A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-P Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 16A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-P Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-FLLE2016APMD-ND 80AH9204
Product Name Power Line Filter Modules Power Line Filter, Medical, 16A, 300V; Filter Applications Kemet
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards ENEC, UR
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1269-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details