KEMET Electronics Corporation Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet FLLE2010AUMB

Description
POWER LINE FILTER, MEDICAL, 10A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes
Description
POWER LINE FILTER, MEDICAL, 10A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet - 80AH9179 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet
80AH9179
Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet 80AH9179
POWER LINE FILTER, MEDICAL, 10A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 10A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9179
Product Name Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details