KEMET Electronics Corporation Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet FLLE2010ARMD

Description
POWER LINE FILTER, MEDICAL, 10A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-R Series RoHS Compliant: Yes
Description
POWER LINE FILTER, MEDICAL, 10A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet - 80AH9172 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet
80AH9172
Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet 80AH9172
POWER LINE FILTER, MEDICAL, 10A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-R Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 10A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9172
Product Name Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers