KEMET Electronics Corporation Power Line Filter, Standard, 10A, 300V; Filter Applications Kemet FLLE2010APDB

Description
POWER LINE FILTER, STANDARD, 10A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:100nF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, STANDARD, 10A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:100nF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 10A, 300V; Filter Applications Kemet - 80AH9161 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 10A, 300V; Filter Applications Kemet
80AH9161
Power Line Filter, Standard, 10A, 300V; Filter Applications Kemet 80AH9161
POWER LINE FILTER, STANDARD, 10A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:100nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 10A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:100nF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9161
Product Name Power Line Filter, Standard, 10A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers