KEMET Electronics Corporation Power Line Filter Modules FLLE2003AUMD

Description
Single Phase EMC/EMI Line Filter 3A 300VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 300VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-FLLE2003AUMD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-FLLE2003AUMD-ND
Power Line Filter Modules 399-FLLE2003AUMD-ND
Single Phase EMC/EMI Line Filter 3A 300VAC 50/60Hz Two Stage Wire Leads

Single Phase EMC/EMI Line Filter 3A 300VAC 50/60Hz Two Stage Wire Leads

Buy Now Datasheet
Power Line Filter, Medical, 3A, 300V; Filter Applications Kemet - 80AH9140 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 3A, 300V; Filter Applications Kemet
80AH9140
Power Line Filter, Medical, 3A, 300V; Filter Applications Kemet 80AH9140
POWER LINE FILTER, MEDICAL, 3A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 3A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-FLLE2003AUMD-ND 80AH9140
Product Name Power Line Filter Modules Power Line Filter, Medical, 3A, 300V; Filter Applications Kemet
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards ENEC, UR
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Plug, 2 Pole, 10A, 250Vac; Connector Type Schurter - 92F7988 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 6 amps
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
Power Line EMC Filters - RTHN-5060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers