KEMET Electronics Corporation Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet FLLE2003AUDD

Description
POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:330nF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:330nF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet - 80AH9138 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet
80AH9138
Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet 80AH9138
POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:330nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:330nF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9138
Product Name Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details