KEMET Electronics Corporation Power Line Filter Modules FLLE2003ASMD

Description
Single Phase EMC/EMI Line Filter 3A 300VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 300VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-FLLE2003ASMD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-FLLE2003ASMD-ND
Power Line Filter Modules 399-FLLE2003ASMD-ND
Single Phase EMC/EMI Line Filter 3A 300VAC 50/60Hz Two Stage Wire Leads

Single Phase EMC/EMI Line Filter 3A 300VAC 50/60Hz Two Stage Wire Leads

Buy Now Datasheet
Power Line Filter, Medical, 3A, 300V; Filter Applications Kemet - 80AH9136 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 3A, 300V; Filter Applications Kemet
80AH9136
Power Line Filter, Medical, 3A, 300V; Filter Applications Kemet 80AH9136
POWER LINE FILTER, MEDICAL, 3A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-S Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 3A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-FLLE2003ASMD-ND 80AH9136
Product Name Power Line Filter Modules Power Line Filter, Medical, 3A, 300V; Filter Applications Kemet
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards ENEC, UR
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
DC Filters - 1-2443554-8 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers