KEMET Electronics Corporation Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet FLLE2001AUMD

Description
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes
Description
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet - 80AH9120 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet
80AH9120
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet 80AH9120
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9120
Product Name Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 334HC6102K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers