KEMET Electronics Corporation Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet FLLE2001AQMB

Description
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-Q Series RoHS Compliant: Yes
Description
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-Q Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet - 80AH9107 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet
80AH9107
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet 80AH9107
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-Q Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-Q Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9107
Product Name Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers