KEMET Electronics Corporation Feed Through Filter, 1 Phase, 100A, 750V; Current Rating Kemet FLLDU100A026I0

Description
FEED THROUGH FILTER, 1 PHASE, 100A, 750V; Current Rating:100A; Voltage Rating:750VDC; Filter Type:1 Phase; Filter Terminals:Stud; Inductance Min:-; Capacitance:1µF; Leakage Current Max:-; Product Range:F.LL.DU Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FEED THROUGH FILTER, 1 PHASE, 100A, 750V; Current Rating:100A; Voltage Rating:750VDC; Filter Type:1 Phase; Filter Terminals:Stud; Inductance Min:-; Capacitance:1µF; Leakage Current Max:-; Product Range:F.LL.DU Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Filter, 1 Phase, 100A, 750V; Current Rating Kemet - 69AC3027 - Newark, An Avnet Company
Chicago, IL, United States
Feed Through Filter, 1 Phase, 100A, 750V; Current Rating Kemet
69AC3027
Feed Through Filter, 1 Phase, 100A, 750V; Current Rating Kemet 69AC3027
FEED THROUGH FILTER, 1 PHASE, 100A, 750V; Current Rating:100A; Voltage Rating:750VDC; Filter Type:1 Phase; Filter Terminals:Stud; Inductance Min:-; Capacitance:1µF; Leakage Current Max:-; Product Range:F.LL.DU Series; SVHC:No SVHC RoHS Compliant: Yes

FEED THROUGH FILTER, 1 PHASE, 100A, 750V; Current Rating:100A; Voltage Rating:750VDC; Filter Type:1 Phase; Filter Terminals:Stud; Inductance Min:-; Capacitance:1µF; Leakage Current Max:-; Product Range:F.LL.DU Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69AC3027
Product Name Feed Through Filter, 1 Phase, 100A, 750V; Current Rating Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers