KEMET Electronics Corporation Power Line Filter Modules - FLLD3320APXI1 FLLD3320APXI1

Description
Manufacturer: Kemet Win Source Part Number: 778429-FLLD3320APXI1 Series: FLLD3 Termination Style: Quick Connect Operating Temperature Range: -40°C ~ 100°C Approvals: EN, UL Applications: Photovoltaic Inverter Mounting: Chassis Mount Filter Type: Three Phase (Delta) Current: 320A Voltage - Rated AC: 520V Frequency - Operating: 50/60Hz Categories: Filters ECCN: EAR99 Country of Origin: Sweden Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 778429-FLLD3320APXI1 Series: FLLD3 Termination Style: Quick Connect Operating Temperature Range: -40°C ~ 100°C Approvals: EN, UL Applications: Photovoltaic Inverter Mounting: Chassis Mount Filter Type: Three Phase (Delta) Current: 320A Voltage - Rated AC: 520V Frequency - Operating: 50/60Hz Categories: Filters ECCN: EAR99 Country of Origin: Sweden Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FLLD3320APXI1
FLLD3320APXI1
Power Line Filter Modules - FLLD3320APXI1 FLLD3320APXI1
Manufacturer: Kemet Win Source Part Number: 778429-FLLD3320APXI1 Series: FLLD3 Termination Style: Quick Connect Operating Temperature Range: -40°C ~ 100°C Approvals: EN, UL Applications: Photovoltaic Inverter Mounting: Chassis Mount Filter Type: Three Phase (Delta) Current: 320A Voltage - Rated AC: 520V Frequency - Operating: 50/60Hz Categories: Filters ECCN: EAR99 Country of Origin: Sweden Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Kemet
Win Source Part Number: 778429-FLLD3320APXI1
Series: FLLD3
Termination Style: Quick Connect
Operating Temperature Range: -40°C ~ 100°C
Approvals: EN, UL
Applications: Photovoltaic Inverter
Mounting: Chassis Mount
Filter Type: Three Phase (Delta)
Current: 320A
Voltage - Rated AC: 520V
Frequency - Operating: 50/60Hz
Categories: Filters
ECCN: EAR99
Country of Origin: Sweden
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FLLD3320APXI1
Product Name Power Line Filter Modules - FLLD3320APXI1
Unlock Full Specs
to access all available technical data

Similar Products

5725-5850MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(5787.5/125)-1735S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 8000 MHz
Insertion Loss 3 dB
View Details
Band Pass Filter - 5o2685500 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 to 3200 MHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 3157-HFCG-440+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3270 MHz
View Details