KEMET Electronics Corporation Power Line Filter Modules FLLD3320APVI1

Description
Three Phase (Delta) EMC/EMI Line Filter 320A 520VAC 50/60Hz Quick Connect
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 320A 520VAC 50/60Hz Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-16595-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-16595-ND
Power Line Filter Modules 399-16595-ND
Three Phase (Delta) EMC/EMI Line Filter 320A 520VAC 50/60Hz Quick Connect

Three Phase (Delta) EMC/EMI Line Filter 320A 520VAC 50/60Hz Quick Connect

Buy Now Datasheet
EMI Power Line Filter - FLLD3320APVI1 - Richardson RFPD
Downers Grove, IL, United States
EMI Power Line Filter
FLLD3320APVI1
EMI Power Line Filter FLLD3320APVI1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Emi Filter, 3 Phase, 320A, 520Vac; Current Rating Kemet - 69AC3040 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 3 Phase, 320A, 520Vac; Current Rating Kemet
69AC3040
Emi Filter, 3 Phase, 320A, 520Vac; Current Rating Kemet 69AC3040
EMI FILTER, 3 PHASE, 320A, 520VAC; Current Rating:320A; Voltage Rating:520VAC; Filter Type:3 Phase; Filter Terminals:Quick Connect, Solder; Inductance Min:-; Capacitance:-; Leakage Current Max:5mA; Product Range:FLLD3-PV Series; RoHS Compliant: Yes

EMI FILTER, 3 PHASE, 320A, 520VAC; Current Rating:320A; Voltage Rating:520VAC; Filter Type:3 Phase; Filter Terminals:Quick Connect, Solder; Inductance Min:-; Capacitance:-; Leakage Current Max:5mA; Product Range:FLLD3-PV Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-16595-ND FLLD3320APVI1 69AC3040
Product Name Power Line Filter Modules EMI Power Line Filter Emi Filter, 3 Phase, 320A, 520Vac; Current Rating Kemet
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Power Line Filters - 2137154 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details