Yageo USA RES FUSIBLE WW 1.0 OHM 7W 5% AX FKN7WSJT-91-1R

Description
RES FUSIBLE WW 1.0ohm 7W 5% AX
Request a Quote Datasheet
Description
RES FUSIBLE WW 1.0ohm 7W 5% AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES FUSIBLE WW 1.0 OHM 7W 5% AX - FKN7WSJT-91-1R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSIBLE WW 1.0 OHM 7W 5% AX
FKN7WSJT-91-1R
RES FUSIBLE WW 1.0 OHM 7W 5% AX FKN7WSJT-91-1R
RES FUSIBLE WW 1.0ohm 7W 5% AX

RES FUSIBLE WW 1.0ohm 7W 5% AX

Supplier's Site
Through Hole Resistors - FKN7WSJT-91-1R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FKN7WSJT-91-1R-ND
Through Hole Resistors FKN7WSJT-91-1R-ND
1 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

1 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number FKN7WSJT-91-1R FKN7WSJT-91-1R-ND
Product Name RES FUSIBLE WW 1.0 OHM 7W 5% AX Through Hole Resistors
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details