Yageo USA RES 0.18 OHM 7W 1% AXIAL FKN7WSFR-91-0R18

Description
RES 0.18ohm 7W 1% AXIAL
Request a Quote
Description
RES 0.18ohm 7W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.18 OHM 7W 1% AXIAL - FKN7WSFR-91-0R18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 7W 1% AXIAL
FKN7WSFR-91-0R18
RES 0.18 OHM 7W 1% AXIAL FKN7WSFR-91-0R18
RES 0.18ohm 7W 1% AXIAL

RES 0.18ohm 7W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FKN7WSFR-91-0R18
Product Name RES 0.18 OHM 7W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details