Yageo USA RES FUSIBLE WW 12 OHM 5W 1% AX FKN5WSFR-73-12R

Description
RES FUSIBLE WW 12ohm 5W 1% AX
Request a Quote
Description
RES FUSIBLE WW 12ohm 5W 1% AX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FUSIBLE WW 12 OHM 5W 1% AX - FKN5WSFR-73-12R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSIBLE WW 12 OHM 5W 1% AX
FKN5WSFR-73-12R
RES FUSIBLE WW 12 OHM 5W 1% AX FKN5WSFR-73-12R
RES FUSIBLE WW 12ohm 5W 1% AX

RES FUSIBLE WW 12ohm 5W 1% AX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FKN5WSFR-73-12R
Product Name RES FUSIBLE WW 12 OHM 5W 1% AX
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details