120 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
RES FUSIBLE WW 120ohm 3W 5% AX
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | FKN3WSJR-73-120R-ND | FKN3WSJR-73-120R |
| Product Name | Through Hole Resistors | RES FUSIBLE WW 120 OHM 3W 5% AX |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 120 ohms | 120 ohms |