Yageo USA
RES 0.47 OHM 3W 1% AXIAL
FKN3WSFR-73-0R47
Description
RES 0.47ohm 3W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 0.47ohm 3W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
FKN3WSFR-73-0R47 |
|
Product Name
|
RES 0.47 OHM 3W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details