Yageo USA Through Hole Resistors FKN300FR-73-1R3

Description
1.3 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FKN300FR-73-1R3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FKN300FR-73-1R3-ND
Through Hole Resistors FKN300FR-73-1R3-ND
1.3 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

1.3 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FKN300FR-73-1R3-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers