General Features
500 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
500 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
WIREWOUND RESISTORS FUSIBLE, FLAMEPROOF
WIREWOUND RESISTORS FUSIBLE, FLAMEPROOF
| Yageo USA | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | FKN2WSJT-73-0R5 | 13-FKN2WSJT-73-0R5CT-ND | 49AK6967 |
| Product Name | Fusible Wirewound Leaded Resistors | Through Hole Resistors | Wirewound Resistors Fusible, Flameproof Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 0.5000 ohms | 0.5000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 2 watts | 2 watts |